Microsemi Corp. Diodes, Rectifiers - Single - 1N5824 1N5824

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002329-1N5824 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 370mV @ 5A Current - Reverse Leakage @ Vr: 10mA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002329-1N5824 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 370mV @ 5A Current - Reverse Leakage @ Vr: 10mA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5824 - 1002329-1N5824 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5824
1002329-1N5824
Diodes, Rectifiers - Single - 1N5824 1002329-1N5824
Manufacturer: Microsemi Corporation Win Source Part Number: 1002329-1N5824 Packaging: Bulk Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 370mV @ 5A Current - Reverse Leakage @ Vr: 10mA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002329-1N5824
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 370mV @ 5A
Current - Reverse Leakage @ Vr: 10mA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1002329-1N5824
Product Name Diodes, Rectifiers - Single - 1N5824
Package Axial
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-pack(S)
VF 0.6000 volts
View Details
Schottky Diodes & Rectifiers - 1220586 - RS Components, Ltd.
Specs
Applications Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details