Microsemi Corp. Diodes, Rectifiers - Single - 1N5811US 1N5811US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 132960-1N5811US Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: B, SQ-MELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 132960-1N5811US Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: B, SQ-MELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5811US - 132960-1N5811US - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5811US
132960-1N5811US
Diodes, Rectifiers - Single - 1N5811US 132960-1N5811US
Manufacturer: Microsemi Corporation Win Source Part Number: 132960-1N5811US Packaging: Bulk Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 60pF @ 10V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: B, SQ-MELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 132960-1N5811US
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 60pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: B, SQ-MELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5811US
Rectifiers 1N5811US
Rectifiers Rectifier

Rectifiers Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 132960-1N5811US 1N5811US
Product Name Diodes, Rectifiers - Single - 1N5811US Rectifiers
Diode Type Standard
VF 0.8750 volts
VR 150 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3612 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier double diode - BAT74,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
9 suppliers