Manufacturer: Microsemi Corporation
Win Source Part Number: 1002321-1N5809
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 4A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 60pF @ 10V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1002321-1N5809 | 1N5809 |
| Product Name | Diodes, Rectifiers - Single - 1N5809 | Rectifiers |
| Diode Type | Standard | |
| VF | 0.8750 volts | |
| VR | 100 volts | |
| IR | 0.0050 mA |