Manufacturer: Microsemi Corporation
Win Source Part Number: 814382-1N5804
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -65°C ~ 175°C
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A
Current - Reverse Leakage at Vr: 1μA at 100V
Capacitance at Vr, F: 25pF at 10V, 1MHz
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 814382-1N5804 | 1N5804 |
| Product Name | Diodes, Rectifiers - Single - 1N5804 | Rectifiers |
| Diode Type | Standard | |
| VF | 0.8750 volts | |
| VR | 100 volts | |
| IR | 1.00E-3 mA |