Microsemi Corp. Diodes, Rectifiers - Single - 1N5803 1N5803

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122013-1N5803 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A Current - Reverse Leakage at Vr: 1μA at 75V Capacitance at Vr, F: 25pF at 10V, 1MHz
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122013-1N5803 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A Current - Reverse Leakage at Vr: 1μA at 75V Capacitance at Vr, F: 25pF at 10V, 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5803 - 1122013-1N5803 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5803
1122013-1N5803
Diodes, Rectifiers - Single - 1N5803 1122013-1N5803
Manufacturer: Microsemi Corporation Win Source Part Number: 1122013-1N5803 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 25ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.microsemi.com Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A Current - Reverse Leakage at Vr: 1μA at 75V Capacitance at Vr, F: 25pF at 10V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1122013-1N5803
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 25ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 875mV at 1A
Current - Reverse Leakage at Vr: 1μA at 75V
Capacitance at Vr, F: 25pF at 10V, 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122013-1N5803
Product Name Diodes, Rectifiers - Single - 1N5803
Diode Type Standard
VF 0.8750 volts
VR 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - CLA4604-219 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 30 volts
View Details
Rectifier Diode - 1N5811C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 6000 mA
VR 150 volts
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VY-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers