Manufacturer: Microsemi Corporation
Win Source Part Number: 761172-1N5647A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C (TJ)
Package: DO-13
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Current - Peak Pulse (10/1000μs): 28A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: 1N5647A
Categories: Circuit Protection
Minimum Breakdown Voltage: 37.1V
Manufacturer Package: DO-13
Maximum Clamping Voltage: 53.9V
Alternative Parts (Cross-Reference): 1.5KE39A; 1N6285A; LCE33B;
Introduction Date: December 04, 2003
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 761172-1N5647A |
| Product Name | TVS - TVS - Diodes - 1N5647A |
| Peak Pulse Power | 1500 watts |