Manufacturer: Microsemi Corporation
Win Source Part Number: 813969-1N5646A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Voltage - Breakdown (Min): 34.2V
Current - Peak Pulse (10/1000μs): 30A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-13
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 49.9V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 813969-1N5646A |
| Product Name | TVS - TVS - Diodes - 1N5646A |
| Peak Pulse Power | 1500 watts |