Microsemi Corp. TVS - TVS - Diodes - 1N5636A 1N5636A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122003-1N5636A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 82A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 11.1V Voltage - Breakdown (Minimum): 12.4V Voltage - Clamping (Maximum) at Ipp: 18.2V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1122003-1N5636A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 82A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 11.1V Voltage - Breakdown (Minimum): 12.4V Voltage - Clamping (Maximum) at Ipp: 18.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1N5636A - 1122003-1N5636A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1N5636A
1122003-1N5636A
TVS - TVS - Diodes - 1N5636A 1122003-1N5636A
Manufacturer: Microsemi Corporation Win Source Part Number: 1122003-1N5636A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 82A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-13 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-13 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 11.1V Voltage - Breakdown (Minimum): 12.4V Voltage - Clamping (Maximum) at Ipp: 18.2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1122003-1N5636A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 82A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 11.1V
Voltage - Breakdown (Minimum): 12.4V
Voltage - Clamping (Maximum) at Ipp: 18.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1122003-1N5636A
Product Name TVS - TVS - Diodes - 1N5636A
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data