Manufacturer: Microsemi Corporation
Win Source Part Number: 1122002-1N5635A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 90A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-13
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 10.2V
Voltage - Breakdown (Minimum): 11.4V
Voltage - Clamping (Maximum) at Ipp: 16.7V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1122002-1N5635A |
| Product Name | TVS - TVS - Diodes - 1N5635A |
| Tj | -65 to 175 C (-85 to 347 F) |