Manufacturer: Microsemi Corporation
Win Source Part Number: 813968-1N5620
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -65°C ~ 200°C
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 3A
Current - Reverse Leakage at Vr: 500nA at 800V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 813968-1N5620 | 1N5620 |
| Product Name | Diodes, Rectifiers - Single - 1N5620 | Rectifiers |
| Diode Type | Standard | |
| VF | 1.3 volts | |
| VR | 800 volts | |
| IR | 5.00E-4 mA |