Manufacturer: Microsemi Corporation
Win Source Part Number: 811182-1N5552
Packaging: Bulk
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -65°C ~ 175°C
Manufacturer Package: B, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 9A
Current - Reverse Leakage at Vr: 1μA at 600V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 811182-1N5552 | 1N5552 |
| Product Name | Diodes, Rectifiers - Single - 1N5552 | Rectifiers |
| Diode Type | Standard | |
| VF | 1.2 volts | |
| VR | 600 volts | |
| IR | 1.00E-3 mA |