Manufacturer: Microsemi Corporation
Win Source Part Number: 1002287-1N5385B/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 122V
Voltage - Zener (Nom) (Vz): 170V
Impedance (Max) (Zzt): 380 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: Axial
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1002287-1N5385B/TR12 |
| Product Name | Diodes - Zener - Single - 1N5385B/TR12 |
| Life Cycle Stage | Obsolete(EOL) |
| Package | Axial |
| VZ | 170 volts |
| ZZT | 380 ohms |