Microsemi Corp. 150V 5.000W Zener Diode 1N5383B

Description
Zener Diode, DO-201, 150V, 5.000W, 5% Product overview: 1N5383B from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 5.000W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 5.000W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5383B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, DO-201, 150V, 5.000W, 5% Product overview: 1N5383B from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 5.000W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 5.000W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5383B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 5.000W Zener Diode - 287-1N5383B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 5.000W Zener Diode
287-1N5383B
150V 5.000W Zener Diode 287-1N5383B
Zener Diode, DO-201, 150V, 5.000W, 5% Product overview: 1N5383B from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 5.000W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 5.000W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5383B can be used for catalog matching and distributor lookup.

Zener Diode, DO-201, 150V, 5.000W, 5% Product overview: 1N5383B from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 150V, 5.000W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 150V, 5.000W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5383B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5383B - 812012-1N5383B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5383B
812012-1N5383B
Diodes - Zener - Single - 1N5383B 812012-1N5383B
Manufacturer: Microsemi Corporation Win Source Part Number: 812012-1N5383B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 150V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 330 Ohms Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 108V Part Number Series: 1N5383

Manufacturer: Microsemi Corporation
Win Source Part Number: 812012-1N5383B
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 150V
Supplier Device Package: T-18
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 330 Ohms
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 108V
Part Number Series: 1N5383

Buy Now
Diode: Zener; 5W; 150V; Ammo Pack; DO201; single diode - 523-1N5383B - Utmel Electronic Limited
Hong Kong, China
Diode: Zener; 5W; 150V; Ammo Pack; DO201; single diode
523-1N5383B
Diode: Zener; 5W; 150V; Ammo Pack; DO201; single diode 523-1N5383B
Diode: Zener; 5W; 150V; Ammo Pack; DO201; single diode

Diode: Zener; 5W; 150V; Ammo Pack; DO201; single diode

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N5383B 812012-1N5383B 523-1N5383B
Product Name 150V 5.000W Zener Diode Diodes - Zener - Single - 1N5383B Diode: Zener; 5W; 150V; Ammo Pack; DO201; single diode
Package Tape and Reel T-18, Axial
VZ 150 volts 150 volts
ZZT 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data