Microsemi Corp. Diodes - Zener - Single - 1N5382B 1N5382B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002282-1N5382B Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 101V Voltage - Zener (Nom) (Vz): 140V Impedance (Max) (Zzt): 230 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002282-1N5382B Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 101V Voltage - Zener (Nom) (Vz): 140V Impedance (Max) (Zzt): 230 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5382B - 1002282-1N5382B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5382B
1002282-1N5382B
Diodes - Zener - Single - 1N5382B 1002282-1N5382B
Manufacturer: Microsemi Corporation Win Source Part Number: 1002282-1N5382B Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 101V Voltage - Zener (Nom) (Vz): 140V Impedance (Max) (Zzt): 230 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002282-1N5382B
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 101V
Voltage - Zener (Nom) (Vz): 140V
Impedance (Max) (Zzt): 230 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: T-18
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1002282-1N5382B
Product Name Diodes - Zener - Single - 1N5382B
Life Cycle Stage Active
Package T-18
VZ 140 volts
ZZT 230 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C39,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1460448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4480US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details