Microsemi Corp. Diodes - Zener - Single - 1N5379B/TR12 1N5379B/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002279-1N5379B/TR12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 79.2V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002279-1N5379B/TR12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 79.2V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5379B/TR12 - 1002279-1N5379B/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5379B/TR12
1002279-1N5379B/TR12
Diodes - Zener - Single - 1N5379B/TR12 1002279-1N5379B/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 1002279-1N5379B/TR12 Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 500nA @ 79.2V Voltage - Zener (Nom) (Vz): 110V Impedance (Max) (Zzt): 125 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: T-18 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002279-1N5379B/TR12
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 500nA @ 79.2V
Voltage - Zener (Nom) (Vz): 110V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: T-18
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1002279-1N5379B/TR12
Product Name Diodes - Zener - Single - 1N5379B/TR12
Life Cycle Stage Obsolete(EOL)
Package T-18
VZ 110 volts
ZZT 125 ohms
Unlock Full Specs
to access all available technical data