Microsemi Corp. Diodes - Zener - Single - 1N5377B 1N5377B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 846464-1N5377B Features: Zener Diode 91 V 5 W Package: Reel - TR Family Name: 1N5377 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5377BMSCT, 1N5377BMSTR, 1N5377BMSTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 846464-1N5377B Features: Zener Diode 91 V 5 W Package: Reel - TR Family Name: 1N5377 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5377BMSCT, 1N5377BMSTR, 1N5377BMSTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5377B - 846464-1N5377B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5377B
846464-1N5377B
Diodes - Zener - Single - 1N5377B 846464-1N5377B
Manufacturer: Microsemi Corporation Win Source Part Number: 846464-1N5377B Features: Zener Diode 91 V 5 W Package: Reel - TR Family Name: 1N5377 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5377BMSCT, 1N5377BMSTR, 1N5377BMSTR-NDR

Manufacturer: Microsemi Corporation
Win Source Part Number: 846464-1N5377B
Features: Zener Diode 91 V 5 W
Package: Reel - TR
Family Name: 1N5377
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5377BMSCT, 1N5377BMSTR, 1N5377BMSTR-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 846464-1N5377B
Product Name Diodes - Zener - Single - 1N5377B
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 2466689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C9V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4490US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details