Microsemi Corp. Diodes - Zener - Single - 1N5365B 1N5365B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 854340-1N5365B Features: Zener Diode 36 V 5 W Package: Reel - TR Family Name: 1N5365 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5365BMSTR-NDR, 1N5365BMSTR, 1N5365BMSCT
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 854340-1N5365B Features: Zener Diode 36 V 5 W Package: Reel - TR Family Name: 1N5365 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5365BMSTR-NDR, 1N5365BMSTR, 1N5365BMSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5365B - 854340-1N5365B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5365B
854340-1N5365B
Diodes - Zener - Single - 1N5365B 854340-1N5365B
Manufacturer: Microsemi Corporation Win Source Part Number: 854340-1N5365B Features: Zener Diode 36 V 5 W Package: Reel - TR Family Name: 1N5365 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5365BMSTR-NDR, 1N5365BMSTR, 1N5365BMSCT

Manufacturer: Microsemi Corporation
Win Source Part Number: 854340-1N5365B
Features: Zener Diode 36 V 5 W
Package: Reel - TR
Family Name: 1N5365
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5365BMSTR-NDR, 1N5365BMSTR, 1N5365BMSCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 854340-1N5365B
Product Name Diodes - Zener - Single - 1N5365B
Unlock Full Specs
to access all available technical data