Microsemi Corp. Diodes - Zener - Single - 1N5360B 1N5360B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 807965-1N5360B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 25V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 4 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 18V Part Number Series: 1N5360
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 807965-1N5360B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 25V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 4 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 18V Part Number Series: 1N5360
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5360B - 807965-1N5360B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5360B
807965-1N5360B
Diodes - Zener - Single - 1N5360B 807965-1N5360B
Manufacturer: Microsemi Corporation Win Source Part Number: 807965-1N5360B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 25V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 4 Ohms Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 500nA at 18V Part Number Series: 1N5360

Manufacturer: Microsemi Corporation
Win Source Part Number: 807965-1N5360B
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 25V
Supplier Device Package: T-18
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 4 Ohms
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 18V
Part Number Series: 1N5360

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 807965-1N5360B
Product Name Diodes - Zener - Single - 1N5360B
VZ 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7920936 - RS Components, Ltd.
Specs
Package SOD-123; Sod-123f
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 7385042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details