Manufacturer: Microsemi Corporation
Win Source Part Number: 802306-1N5358B
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 22V
Supplier Device Package: T-18
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 3.5 Ohms
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 500nA at 15.8V
Part Number Series: 1N5358
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 802306-1N5358B |
| Product Name | Diodes - Zener - Single - 1N5358B |
| VZ | 22 volts |