Microsemi Corp. Discrete Semiconductor Products 1N5351B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 038813-1N5351B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: 1N5351B Alternative Parts (Cross-Reference): TZX14B-GPS; 1N5244BTD-Q; 1N5244B-Q; TZX14BTAP50; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 038813-1N5351B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: 1N5351B Alternative Parts (Cross-Reference): TZX14B-GPS; 1N5244BTD-Q; 1N5244B-Q; TZX14BTAP50; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 038813-1N5351B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
038813-1N5351B
Discrete Semiconductor Products 038813-1N5351B
Manufacturer: Microsemi Corporation Win Source Part Number: 038813-1N5351B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: 1N5351B Alternative Parts (Cross-Reference): TZX14B-GPS; 1N5244BTD-Q; 1N5244B-Q; TZX14BTAP50; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 038813-1N5351B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: 1N5351B
Alternative Parts (Cross-Reference): TZX14B-GPS; 1N5244BTD-Q; 1N5244B-Q; TZX14BTAP50;
Introduction Date: April 16, 1996
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 038813-1N5351B
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4728A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4466 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Zener Diodes - 7513730P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details