Microsemi Corp. Discrete Semiconductor Products 1N5349B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051943-1N5349B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: T-18 Axial Manufacturer Device Package: T-18 Standard Package: 1 Catalog: Silicon 5 Watt Zener Diodes Tolerance: ±5% Power - Max: 5W Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 2µA @ 8.6V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 2.5 Ohm Family Name: 1N5349B Alternative Parts (Cross-Reference): BZW03-C12; SJ4960; BZX79B12RL; MAZ7120; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 051943-1N5349B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: T-18 Axial Manufacturer Device Package: T-18 Standard Package: 1 Catalog: Silicon 5 Watt Zener Diodes Tolerance: ±5% Power - Max: 5W Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 2µA @ 8.6V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 2.5 Ohm Family Name: 1N5349B Alternative Parts (Cross-Reference): BZW03-C12; SJ4960; BZX79B12RL; MAZ7120; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 051943-1N5349B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
051943-1N5349B
Discrete Semiconductor Products 051943-1N5349B
Manufacturer: Microsemi Corporation Win Source Part Number: 051943-1N5349B Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: T-18 Axial Manufacturer Device Package: T-18 Standard Package: 1 Catalog: Silicon 5 Watt Zener Diodes Tolerance: ±5% Power - Max: 5W Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 2µA @ 8.6V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 2.5 Ohm Family Name: 1N5349B Alternative Parts (Cross-Reference): BZW03-C12; SJ4960; BZX79B12RL; MAZ7120; Introduction Date: April 16, 1996 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Microsemi Corporation
Win Source Part Number: 051943-1N5349B
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C
Package: T-18 Axial
Manufacturer Device Package: T-18
Standard Package: 1
Catalog: Silicon 5 Watt Zener Diodes
Tolerance: ±5%
Power - Max: 5W
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 2µA @ 8.6V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 2.5 Ohm
Family Name: 1N5349B
Alternative Parts (Cross-Reference): BZW03-C12; SJ4960; BZX79B12RL; MAZ7120;
Introduction Date: April 16, 1996
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 051943-1N5349B
Product Name Discrete Semiconductor Products
VZ 12 volts
Unlock Full Specs
to access all available technical data