Manufacturer: Microsemi Corporation
Win Source Part Number: 804733-1N5348B
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 11V
Supplier Device Package: T-18
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 2.5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 5μA at 8V
Part Number Series: 1N5348
Zener Diode, DO-201, 11V, 5.000W, 5% Product overview: 1N5348B from Microsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 5.000W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 5.000W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5348B can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 804733-1N5348B | 287-1N5348B |
| Product Name | Diodes - Zener - Single - 1N5348B | 11V 5.000W Zener Diode |
| VZ | 11 volts | 11 volts |
| ZZT | 2 ohms | 2 ohms |
| IR | 0.0050 mA |