Microsemi Corp. Diodes - Zener - Single - 1N5346B 1N5346B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 810721-1N5346B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 9.1V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 7.5μA at 6.6V Part Number Series: 1N5346
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 810721-1N5346B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 9.1V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 7.5μA at 6.6V Part Number Series: 1N5346
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5346B - 810721-1N5346B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5346B
810721-1N5346B
Diodes - Zener - Single - 1N5346B 810721-1N5346B
Manufacturer: Microsemi Corporation Win Source Part Number: 810721-1N5346B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 9.1V Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 2 Ohms Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 7.5μA at 6.6V Part Number Series: 1N5346

Manufacturer: Microsemi Corporation
Win Source Part Number: 810721-1N5346B
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 9.1V
Supplier Device Package: T-18
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 2 Ohms
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 7.5μA at 6.6V
Part Number Series: 1N5346

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 810721-1N5346B
Product Name Diodes - Zener - Single - 1N5346B
VZ 9.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers