Manufacturer: Microsemi Corporation
Win Source Part Number: 1002250-1N5342AE3/TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±10%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 4.9V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: T-18
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1002250-1N5342AE3/TR13 |
| Product Name | Diodes - Zener - Single - 1N5342AE3/TR13 |
| Life Cycle Stage | Active |
| Package | T-18 |
| VZ | 6.8 volts |
| ZZT | 1 ohms |