Manufacturer: Microsemi Corporation
Win Source Part Number: 854332-1N5341B
Features: Zener Diode 6.2 V 5 W
Package: Reel - TR
Family Name: 1N5341
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5341BMSTR-NDR, 1N5341BMSCT, 1N5341BMSTR
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 854332-1N5341B |
| Product Name | Diodes - Zener - Single - 1N5341B |