Microsemi Corp. Diodes - Zener - Single - 1N5335B 1N5335B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 905700-1N5335B Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.9 V 5 W ±5% Through Hole T-18 Package: Reel - TR Package: T-18, Axial Mounting: Through Hole Family Name: 1N5335 Categories: Discrete Semiconductor Products Case / Package: T-18 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5335BMSTR-NDR, 1N5335BMSTR, 1N5335BMSCT
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 905700-1N5335B Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.9 V 5 W ±5% Through Hole T-18 Package: Reel - TR Package: T-18, Axial Mounting: Through Hole Family Name: 1N5335 Categories: Discrete Semiconductor Products Case / Package: T-18 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5335BMSTR-NDR, 1N5335BMSTR, 1N5335BMSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5335B - 905700-1N5335B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5335B
905700-1N5335B
Diodes - Zener - Single - 1N5335B 905700-1N5335B
Manufacturer: Microsemi Corporation Win Source Part Number: 905700-1N5335B Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 3.9 V 5 W ±5% Through Hole T-18 Package: Reel - TR Package: T-18, Axial Mounting: Through Hole Family Name: 1N5335 Categories: Discrete Semiconductor Products Case / Package: T-18 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N5335BMSTR-NDR, 1N5335BMSTR, 1N5335BMSCT

Manufacturer: Microsemi Corporation
Win Source Part Number: 905700-1N5335B
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 3.9 V 5 W ±5% Through Hole T-18
Package: Reel - TR
Package: T-18, Axial
Mounting: Through Hole
Family Name: 1N5335
Categories: Discrete Semiconductor Products
Case / Package: T-18
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N5335BMSTR-NDR, 1N5335BMSTR, 1N5335BMSCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 905700-1N5335B
Product Name Diodes - Zener - Single - 1N5335B
Package T-18
Unlock Full Specs
to access all available technical data