Microsemi Corp. Diodes - Zener - Single - 1N5333B 1N5333B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814446-1N5333B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete (End Of Life) Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 3 Ohms Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 300μA at 1V Part Number Series: 1N5333
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814446-1N5333B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete (End Of Life) Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 3 Ohms Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 300μA at 1V Part Number Series: 1N5333
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5333B - 814446-1N5333B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5333B
814446-1N5333B
Diodes - Zener - Single - 1N5333B 814446-1N5333B
Manufacturer: Microsemi Corporation Win Source Part Number: 814446-1N5333B Packaging: Reel Mounting Style: Through Hole Tolerance: ±5% Power - Max: 5W Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete (End Of Life) Supplier Device Package: T-18 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: T-18, Axial Impedance (Maximum) (Zzt): 3 Ohms Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A Current - Reverse Leakage at Vr: 300μA at 1V Part Number Series: 1N5333

Manufacturer: Microsemi Corporation
Win Source Part Number: 814446-1N5333B
Packaging: Reel
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 5W
Voltage - Zener (Nom) (Vz): 3.3V
Part Status: Obsolete (End Of Life)
Supplier Device Package: T-18
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: T-18, Axial
Impedance (Maximum) (Zzt): 3 Ohms
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 1A
Current - Reverse Leakage at Vr: 300μA at 1V
Part Number Series: 1N5333

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 814446-1N5333B
Product Name Diodes - Zener - Single - 1N5333B
VZ 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B24X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers