Manufacturer: Microsemi Corporation
Win Source Part Number: 1121849-1N4978US
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 68V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5B
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: E-MELF
Impedance (Maximum) (Zzt): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4978
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 2μA at 51.7V
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1121849-1N4978US |
| Product Name | Diodes - Zener - Single - 1N4978US |
| VZ | 68 volts |