Microsemi Corp. Diodes - Zener - Single - 1N4969US 1N4969US

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121848-1N4969US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: D-5B Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E-MELF Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 1N4969 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 22.8V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121848-1N4969US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: D-5B Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E-MELF Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 1N4969 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 22.8V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4969US - 1121848-1N4969US - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4969US
1121848-1N4969US
Diodes - Zener - Single - 1N4969US 1121848-1N4969US
Manufacturer: Microsemi Corporation Win Source Part Number: 1121848-1N4969US Packaging: Bulk Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 30V Categories: Discrete Semiconductor Products Supplier Device Package: D-5B Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: E-MELF Impedance (Maximum) (Zzt): 8 Ohms Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 1N4969 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 5W Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A Current - Reverse Leakage at Vr: 2μA at 22.8V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121848-1N4969US
Packaging: Bulk
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 30V
Categories: Discrete Semiconductor Products
Supplier Device Package: D-5B
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: E-MELF
Impedance (Maximum) (Zzt): 8 Ohms
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4969
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 5W
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 1A
Current - Reverse Leakage at Vr: 2μA at 22.8V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1121848-1N4969US
Product Name Diodes - Zener - Single - 1N4969US
VZ 30 volts
Unlock Full Specs
to access all available technical data