Microsemi Corp. Diodes, Rectifiers - Single - 1N4944 1N4944

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121845-1N4944 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A Current - Reverse Leakage at Vr: 1μA at 400V Capacitance at Vr, F: 35pF at 12V, 1MHz
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121845-1N4944 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A Current - Reverse Leakage at Vr: 1μA at 400V Capacitance at Vr, F: 35pF at 12V, 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4944 - 1121845-1N4944 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4944
1121845-1N4944
Diodes, Rectifiers - Single - 1N4944 1121845-1N4944
Manufacturer: Microsemi Corporation Win Source Part Number: 1121845-1N4944 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 1A Reverse Recovery Time (trr): 150ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.panjit.com.tw Manufacturer Package: A, Axial Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A Current - Reverse Leakage at Vr: 1μA at 400V Capacitance at Vr, F: 35pF at 12V, 1MHz

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121845-1N4944
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.panjit.com.tw
Manufacturer Package: A, Axial
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A
Current - Reverse Leakage at Vr: 1μA at 400V
Capacitance at Vr, F: 35pF at 12V, 1MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121845-1N4944
Product Name Diodes, Rectifiers - Single - 1N4944
Diode Type Standard
VF 1.3 volts
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - SMP1331-003LF - 802218-SMP1331-003LF - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
5 suppliers
Single Phase Bridge - FXSCAJ4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1000 mA
VR 400 volts
View Details
Specs
Diode Applications Rectifier
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Diode Arrays - 1727-BAS40XYF-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details