Microsemi Corp. Diodes - Zener - Single - 1N4908 1N4908

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121836-1N4908 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12.8V Categories: Discrete Semiconductor Products Supplier Device Package: DO-7 Temperature Range - Operating: -25°C ~ 100°C Manufacturer Homepage: 0 Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 400mW
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121836-1N4908 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12.8V Categories: Discrete Semiconductor Products Supplier Device Package: DO-7 Temperature Range - Operating: -25°C ~ 100°C Manufacturer Homepage: 0 Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 400mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4908 - 1121836-1N4908 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4908
1121836-1N4908
Diodes - Zener - Single - 1N4908 1121836-1N4908
Manufacturer: Microsemi Corporation Win Source Part Number: 1121836-1N4908 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 12.8V Categories: Discrete Semiconductor Products Supplier Device Package: DO-7 Temperature Range - Operating: -25°C ~ 100°C Manufacturer Homepage: 0 Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 50 Ohms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 400mW

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121836-1N4908
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 12.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-7
Temperature Range - Operating: -25°C ~ 100°C
Manufacturer Homepage: 0
Manufacturer Package: DO-204AA, DO-7, Axial
Impedance (Maximum) (Zzt): 50 Ohms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 400mW

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N4908
Zener Diodes 1N4908
Zener Diodes OTC Temperature Compensated Zeners

Zener Diodes OTC Temperature Compensated Zeners

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121836-1N4908 1N4908
Product Name Diodes - Zener - Single - 1N4908 Zener Diodes
VZ 12.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4468 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C3V9X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
6 suppliers