Manufacturer: Microsemi Corporation
Win Source Part Number: 139278-1N4773
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Zener Diodes OTC Temperature Compensated Zeners
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 139278-1N4773 | 1N4773 |
| Product Name | Diodes - Zener - Single - 1N4773 | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-35 | DO-35-2; DO-35 |
| VZ | 9.1 volts |