Microsemi Corp. Diodes - Zener - Single - 1N4760A G 1N4760A G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002186-1N4760A G Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1002186-1N4760A G Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4760A G - 1002186-1N4760A G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4760A G
1002186-1N4760A G
Diodes - Zener - Single - 1N4760A G 1002186-1N4760A G
Manufacturer: Microsemi Corporation Win Source Part Number: 1002186-1N4760A G Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 51.7V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-204AL (DO-41) Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1002186-1N4760A G
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 51.7V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-204AL (DO-41)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4760A G
Zener Diodes 1N4760A G
Zener Diodes Zener Voltage Regulator Diode

Zener Diodes Zener Voltage Regulator Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002186-1N4760A G 1N4760A G
Product Name Diodes - Zener - Single - 1N4760A G Zener Diodes
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41
VZ 68 volts
ZZT 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, 425Mw, 6V, Sot-663; Zener Voltage Nom Nexperia - 37K9832 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details
Zener Diodes - 1221503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details