Microsemi Corp. Diodes - Zener - Single - 1N4741CPE3/TR12 1N4741CPE3/TR12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 763699-1N4741CPE3/TR 12 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL, DO-41, Axial Tolerance: ±2% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 8 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 763699-1N4741CPE3/TR 12 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL, DO-41, Axial Tolerance: ±2% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 8 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4741CPE3/TR12 - 763699-1N4741CPE3/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4741CPE3/TR12
763699-1N4741CPE3/TR12
Diodes - Zener - Single - 1N4741CPE3/TR12 763699-1N4741CPE3/TR12
Manufacturer: Microsemi Corporation Win Source Part Number: 763699-1N4741CPE3/TR 12 Packaging: Reel package Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C Package: DO-204AL, DO-41, Axial Tolerance: ±2% Power - Max: 1W Current - Reverse Leakage @ Vr: 5μA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Manufacturer Package: DO-204AL (DO-41) Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA Impedance (Maximum) (Zzt): 8 Ohm Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 763699-1N4741CPE3/TR12
Packaging: Reel package
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±2%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 5μA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 763699-1N4741CPE3/TR12
Product Name Diodes - Zener - Single - 1N4741CPE3/TR12
VZ 11 volts
Unlock Full Specs
to access all available technical data