Microsemi Corp. Diodes - Zener - Single - 1N4734A 1N4734A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121789-1N4734A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 5 Ohms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 2V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121789-1N4734A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 5 Ohms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4734A - 1121789-1N4734A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4734A
1121789-1N4734A
Diodes - Zener - Single - 1N4734A 1121789-1N4734A
Manufacturer: Microsemi Corporation Win Source Part Number: 1121789-1N4734A Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.nxp.com Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 5 Ohms Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 1W Current - Reverse Leakage at Vr: 10μA at 2V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121789-1N4734A
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.nxp.com
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 1W
Current - Reverse Leakage at Vr: 10μA at 2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1121789-1N4734A
Product Name Diodes - Zener - Single - 1N4734A
Package Type Other; DO-204AL, DO-41, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost Controller W/Integrated Buck Mosfet - A4450KESTR-J - Allegro MicroSystems Inc.
Specs
Package Type Other; 20-Pin QFN
View Details
6 suppliers
PMIC - Voltage Regulators - Linear - 5962-0722902QZA - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details