Manufacturer: Microsemi Corporation
Win Source Part Number: 760975-1N4731A G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AL, DO-41, Axial
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 200mA
Impedance (Maximum) (Zzt): 9 Ohm
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Zener Diodes Zener Voltage Regulator Diode
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 760975-1N4731A G | 1N4731A G |
| Product Name | Diodes - Zener - Single - 1N4731A G | Zener Diodes |
| VZ | 4.3 volts |