Manufacturer: Microsemi Corporation
Win Source Part Number: 108678-1N4699UR-1
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 108678-1N4699UR-1 | 1N4699UR-1 |
| Product Name | Diodes - Zener - Single - 1N4699UR-1 | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-213AA | DO-213AA-2 |
| VZ | 12 volts |