Microsemi Corp. Diodes - Zener - Single - 1N4679UR-1 1N4679UR-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 097917-1N4679UR-1 Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 097917-1N4679UR-1 Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4679UR-1 - 097917-1N4679UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4679UR-1
097917-1N4679UR-1
Diodes - Zener - Single - 1N4679UR-1 097917-1N4679UR-1
Manufacturer: Microsemi Corporation Win Source Part Number: 097917-1N4679UR-1 Packaging: Bulk Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-213AA Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 097917-1N4679UR-1
Packaging: Bulk
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 2V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-213AA
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4679UR-1
Zener Diodes 1N4679UR-1
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 097917-1N4679UR-1 1N4679UR-1
Product Name Diodes - Zener - Single - 1N4679UR-1 Zener Diodes
Life Cycle Stage Active
Package DO-213AA DO-213AA-2
VZ 2 volts
Unlock Full Specs
to access all available technical data