Manufacturer: Microsemi Corporation
Win Source Part Number: 1121769-1N4627-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-7
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: 0
Manufacturer Package: DO-204AA, DO-7, Axial
Impedance (Maximum) (Zzt): 1.2 kOhms
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4627
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 1μA at 5.7V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1121769-1N4627-1 | 1N4627-1 |
| Product Name | Diodes - Zener - Single - 1N4627-1 | Zener Diodes |
| VZ | 6.2 volts |