Microsemi Corp. Diodes - Zener - Single - 1N4615-1 1N4615-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121767-1N4615-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-7 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: 0 Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 1.25 kOhms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 1N4615 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2.5μA at 1V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121767-1N4615-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-7 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: 0 Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 1.25 kOhms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 1N4615 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2.5μA at 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4615-1 - 1121767-1N4615-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4615-1
1121767-1N4615-1
Diodes - Zener - Single - 1N4615-1 1121767-1N4615-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1121767-1N4615-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Voltage - Zener (Nom) (Vz): 2V Categories: Discrete Semiconductor Products Supplier Device Package: DO-7 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Homepage: 0 Manufacturer Package: DO-204AA, DO-7, Axial Impedance (Maximum) (Zzt): 1.25 kOhms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: 1N4615 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA Current - Reverse Leakage at Vr: 2.5μA at 1V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121767-1N4615-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-7
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Homepage: 0
Manufacturer Package: DO-204AA, DO-7, Axial
Impedance (Maximum) (Zzt): 1.25 kOhms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 1N4615
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 200mA
Current - Reverse Leakage at Vr: 2.5μA at 1V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N4615-1
Zener Diodes 1N4615-1
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1121767-1N4615-1 1N4615-1
Product Name Diodes - Zener - Single - 1N4615-1 Zener Diodes
VZ 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B5V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Zener Diodes - 1658828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details