Manufacturer: Microsemi Corporation
Win Source Part Number: 141027-1N4579A-1
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: DO-204AH, DO-35, Axial
Manufacturer Device Package: DO-35
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 2μA @ 3V
Voltage - Zener (Nom) (Vz): 6.4V
Impedance (Max) (Zzt): 50 Ohm
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 141027-1N4579A-1 |
| Product Name | Discrete Semiconductor Products |