Microsemi Corp. Diodes - Zener - Single - 1N4571A-1 1N4571A-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814413-1N4571A-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 6.4V Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 2μA at 3V Part Number Series: 1N4571
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814413-1N4571A-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 6.4V Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 2μA at 3V Part Number Series: 1N4571
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4571A-1 - 814413-1N4571A-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4571A-1
814413-1N4571A-1
Diodes - Zener - Single - 1N4571A-1 814413-1N4571A-1
Manufacturer: Microsemi Corporation Win Source Part Number: 814413-1N4571A-1 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±5% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 6.4V Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 2μA at 3V Part Number Series: 1N4571

Manufacturer: Microsemi Corporation
Win Source Part Number: 814413-1N4571A-1
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 6.4V
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 2μA at 3V
Part Number Series: 1N4571

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N4571A-1
Zener Diodes 1N4571A-1
Zener Diodes OTC Temperature Compensated Zeners

Zener Diodes OTC Temperature Compensated Zeners

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 814413-1N4571A-1 1N4571A-1
Product Name Diodes - Zener - Single - 1N4571A-1 Zener Diodes
VZ 6.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details