Microsemi Corp. Diodes - Zener - Single - 1N4562B 1N4562B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140388-1N4562B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 20μA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 0.14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 140388-1N4562B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 20μA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 0.14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4562B - 140388-1N4562B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4562B
140388-1N4562B
Diodes - Zener - Single - 1N4562B 140388-1N4562B
Manufacturer: Microsemi Corporation Win Source Part Number: 140388-1N4562B Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A Current - Reverse Leakage @ Vr: 20μA @ 2V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 0.14 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: TO-204AD (TO-3) Maximum Power Dissipation: 50W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 140388-1N4562B
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 20μA @ 2V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 0.14 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: TO-204AD (TO-3)
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4562B
Zener Diodes 1N4562B
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 140388-1N4562B 1N4562B
Product Name Diodes - Zener - Single - 1N4562B Zener Diodes
Life Cycle Stage Active
Package TO-3; TO-204AD (TO-3)
VZ 6.2 volts
ZZT 0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B24,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7384967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details