Microsemi Corp. Diodes - Zener - Single - 1N4558RB 1N4558RB

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 763669-1N4558RB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: TO-204AD Tolerance: ±5% Power - Max: 50W Current - Reverse Leakage @ Vr: 150μA @ 500mV Voltage - Zener (Nom) (Vz): 4.3V Family Name: 1N4558B Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AD (TO-3) Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Impedance (Maximum) (Zzt): 0.16 Ohm Alternative Parts (Cross-Reference): 1N4558RBe3; ; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 763669-1N4558RB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: TO-204AD Tolerance: ±5% Power - Max: 50W Current - Reverse Leakage @ Vr: 150μA @ 500mV Voltage - Zener (Nom) (Vz): 4.3V Family Name: 1N4558B Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AD (TO-3) Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Impedance (Maximum) (Zzt): 0.16 Ohm Alternative Parts (Cross-Reference): 1N4558RBe3; ; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4558RB - 763669-1N4558RB - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4558RB
763669-1N4558RB
Diodes - Zener - Single - 1N4558RB 763669-1N4558RB
Manufacturer: Microsemi Corporation Win Source Part Number: 763669-1N4558RB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 175°C Package: TO-204AD Tolerance: ±5% Power - Max: 50W Current - Reverse Leakage @ Vr: 150μA @ 500mV Voltage - Zener (Nom) (Vz): 4.3V Family Name: 1N4558B Categories: Discrete Semiconductor Products Manufacturer Package: TO-204AD (TO-3) Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A Impedance (Maximum) (Zzt): 0.16 Ohm Alternative Parts (Cross-Reference): 1N4558RBe3; ; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 763669-1N4558RB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: TO-204AD
Tolerance: ±5%
Power - Max: 50W
Current - Reverse Leakage @ Vr: 150μA @ 500mV
Voltage - Zener (Nom) (Vz): 4.3V
Family Name: 1N4558B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-204AD (TO-3)
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 10A
Impedance (Maximum) (Zzt): 0.16 Ohm
Alternative Parts (Cross-Reference): 1N4558RBe3; ;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N4558RB
Zener Diodes 1N4558RB
Zener Diodes Zener Diodes

Zener Diodes Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 763669-1N4558RB 1N4558RB
Product Name Diodes - Zener - Single - 1N4558RB Zener Diodes
VZ 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diode, 425Mw, 12.7V, Sot-663; Zener Voltage Nom Nexperia - 37K9820 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
RoHS Compliant RoHS
View Details