Manufacturer: Microsemi Corporation
Win Source Part Number: 140677-1N4553B
Packaging: Bulk
Mounting: Chassis, Stud Mount
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 10A
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 0.12 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-5
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 140677-1N4553B | 1N4553B |
| Product Name | Diodes - Zener - Single - 1N4553B | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-5 | |
| VZ | 5.6 volts | |
| ZZT | 0 ohms |