Microsemi Corp. Diodes, Rectifiers - Single - 1N4531 1N4531

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121761-1N4531 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 125mA Reverse Recovery Time (trr): 20ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-34 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AG, DO-34, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 500nA at 75V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121761-1N4531 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 125mA Reverse Recovery Time (trr): 20ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-34 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AG, DO-34, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 500nA at 75V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4531 - 1121761-1N4531 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4531
1121761-1N4531
Diodes, Rectifiers - Single - 1N4531 1121761-1N4531
Manufacturer: Microsemi Corporation Win Source Part Number: 1121761-1N4531 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 125mA Reverse Recovery Time (trr): 20ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-34 Manufacturer Homepage: www.microsemi.com Manufacturer Package: DO-204AG, DO-34, Axial Voltage - DC Reverse (Vr) (Maximum): 75V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA Current - Reverse Leakage at Vr: 500nA at 75V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121761-1N4531
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 125mA
Reverse Recovery Time (trr): 20ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-34
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: DO-204AG, DO-34, Axial
Voltage - DC Reverse (Vr) (Maximum): 75V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 100mA
Current - Reverse Leakage at Vr: 500nA at 75V

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
1N4531
Zener Diodes 1N4531
Zener Diodes Switching

Zener Diodes Switching

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes
Product Number 1121761-1N4531 1N4531
Product Name Diodes, Rectifiers - Single - 1N4531 Zener Diodes
Diode Type Standard
VF 1.2 volts
VR 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1690768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details