Microsemi Corp. Hard To Find - 1N4150UR-1 1N4150UR-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 717149-1N4150UR-1 Packaging: Bulk Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Manufacturer Package: DO-213AA (Glass) Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 100nA at 50V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 717149-1N4150UR-1 Packaging: Bulk Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Manufacturer Package: DO-213AA (Glass) Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 100nA at 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1N4150UR-1 - 717149-1N4150UR-1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1N4150UR-1
717149-1N4150UR-1
Hard To Find - 1N4150UR-1 717149-1N4150UR-1
Manufacturer: Microsemi Corporation Win Source Part Number: 717149-1N4150UR-1 Packaging: Bulk Mounting Style: SMD Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-213AA Manufacturer Package: DO-213AA (Glass) Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 100nA at 50V

Manufacturer: Microsemi Corporation
Win Source Part Number: 717149-1N4150UR-1
Packaging: Bulk
Mounting Style: SMD
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-213AA
Manufacturer Package: DO-213AA (Glass)
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 50V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 717149-1N4150UR-1
Product Name Hard To Find - 1N4150UR-1
Diode Type Standard
VF 1 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220868 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4472US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 71 mA
IR 0.0500 mA
View Details
Switching Diodes - 7920774 - RS Components, Ltd.
Specs
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 80CLQ150 - 80CLQ150 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 150 volts
View Details