Microsemi Corp. Diodes, Rectifiers - Single - 1N4150-1 1N4150-1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121733-1N4150-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: 0 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 100nA at 50V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1121733-1N4150-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: 0 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 100nA at 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4150-1 - 1121733-1N4150-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4150-1
1121733-1N4150-1
Diodes, Rectifiers - Single - 1N4150-1 1121733-1N4150-1
Manufacturer: Microsemi Corporation Win Source Part Number: 1121733-1N4150-1 Packaging: Bulk Mounting Style: Through Hole Speed: Small Signal = Diode Type: Standard Current - Average Rectified (Io): 200mA Reverse Recovery Time (trr): 4ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Manufacturer Homepage: 0 Manufacturer Package: DO-204AH, DO-35, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA Current - Reverse Leakage at Vr: 100nA at 50V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1121733-1N4150-1
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Manufacturer Homepage: 0
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 100nA at 50V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1121733-1N4150-1
Product Name Diodes, Rectifiers - Single - 1N4150-1
Diode Type Standard
VF 1 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Surface Mount High Voltage Diode - Z50FF3LLHT - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details