Manufacturer: Microsemi Corporation
Win Source Part Number: 140762-1N3821A-1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 100μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 140762-1N3821A-1 |
| Product Name | Diodes - Zener - Single - 1N3821A-1 |
| Life Cycle Stage | Active |
| Package | DO-41; DO-41 |
| VZ | 3.3 volts |
| ZZT | 10 ohms |