Microsemi Corp. Std Recovery, 50Ma, 65V, Do-7; Repetitive Peak Reverse Voltage Microsemi 1N34A

Description
STD RECOVERY, 50mA, 65V, DO-7; Repetitive Peak Reverse Voltage:65V; Average Forward Current:50mA; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:500mA; Diode Case Style:DO-204AA
Description
STD RECOVERY, 50mA, 65V, DO-7; Repetitive Peak Reverse Voltage:65V; Average Forward Current:50mA; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:500mA; Diode Case Style:DO-204AA

Suppliers

Company
Product
Description
Supplier Links
Std Recovery, 50Ma, 65V, Do-7; Repetitive Peak Reverse Voltage Microsemi - 88F1645 - Newark, An Avnet Company
Chicago, IL, United States
Std Recovery, 50Ma, 65V, Do-7; Repetitive Peak Reverse Voltage Microsemi
88F1645
Std Recovery, 50Ma, 65V, Do-7; Repetitive Peak Reverse Voltage Microsemi 88F1645
STD RECOVERY, 50mA, 65V, DO-7; Repetitive Peak Reverse Voltage:65V; Average Forward Current:50mA; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:500mA; Diode Case Style:DO-204AA

STD RECOVERY, 50mA, 65V, DO-7; Repetitive Peak Reverse Voltage:65V; Average Forward Current:50mA; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:500mA; Diode Case Style:DO-204AA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 88F1645
Product Name Std Recovery, 50Ma, 65V, Do-7; Repetitive Peak Reverse Voltage Microsemi
VF 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Switching Diodes - 1220244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - FPFM50A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 92 mA
View Details
PIN Diode Switches - NPS5-100-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details